VM3S075D5GLG详情
Cooper VM3S075D5GLG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Mounting
Stanchion 25 Degrees
样式
Globe
电压
480 VAC
电源
70 Watts
知识产权评级
IP66
0个相似型号
VM3S075D5GLG拓展信息
VM3S075D5GLG详情
Cooper VM3S075D5GLG重要参数规格及、参数值,及相似型号如下:
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Mounting
Stanchion 25 Degrees
样式
Globe
电压
480 VAC
电源
70 Watts
知识产权评级
IP66
VM3S075D5GLG拓展信息