VM4P205B2ERN详情
Cooper VM4P205B2ERN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Manufacturer
Hubbell
Manufacturer Part Number
VM4P205B2ERN
Mounting
Wall
样式
Enclosed Reflector
电压
480 VAC
电源
200 W
知识产权评级
IP66
0个相似型号
VM4P205B2ERN拓展信息
VM4P205B2ERN详情
Cooper VM4P205B2ERN重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, UL
Manufacturer
Hubbell
Manufacturer Part Number
VM4P205B2ERN
Mounting
Wall
样式
Enclosed Reflector
电压
480 VAC
电源
200 W
知识产权评级
IP66
VM4P205B2ERN拓展信息