Cooper VMV3LR3A2/UNV1
- 收藏
- 对比
VMV3LR3A2/UNV1
545-VMV3LR3A2/UNV1
LED 照明 - 白色
--
大陆
立即发货

LED LUMINAIRE, 29W, 277VAC, COOL WHITE, Input Voltage:277VAC, Input Power:29W, Luminous Flux:3531lm, Light Color:Cool White, IP Rating:IP66, Product Range:Champ VMV LED Luminaire RoHS Compliant: Yes
1最小包装量--
VMV3LR3A2/UNV1详情
Cooper VMV3LR3A2/UNV1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
8
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911208KW016
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VMV3LR3A2/UNV1拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper







哦! 它是空的。