VR1031C3详情
Cooper VR1031C3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
Obsolete
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
系列
Occupancy Solution Kit
额定电流
100 Amps
频率
50 to 400 Hertz
电压
600
极数
3
数量
26 Pieces (26 Values - Mixed Quantities)
套件类型
Occupancy Kit
连接类型
Receptacle
VR1031C3拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。