Cooper Bussmann 100NC
- 收藏
- 对比
100NC详情
Cooper Bussmann 100NC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
100NC
Manufacturer
Bussmann
Unit Weight
9.727992 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
N
系列
NC
包装
Bulk
类型
Traction Fuse Link
子类别
Fuses
额定电流
100 A
产品类别
Traction Fuse Link
产品
特种保险丝
产品类别
特种保险丝
100NC拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。