Cooper Bussmann 100NHG00B-690
- 收藏
- 对比
100NHG00B-690
546-100NHG00B-690
电气专用保险丝
--
大陆
立即发货

Bussmann Fuses, NH Series
1最小包装量--
100NHG00B-690详情
Cooper Bussmann 100NHG00B-690重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Center Bladed
Manufacturer Part Number
100NHG00B-690
Manufacturer
Bussmann
RoHS
无
Characteristic
通用型
Fuse Size / Group
NH00
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Holder
Brand
Bussmann / Eaton
Indicator Style
Dual Indicator
系列
NHG_B-690
包装
Bulk
类型
BS88 British Standard Fuse
子类别
Fuses
额定电流
100
终端样式
刀片
保险丝类型
Time Delay / Slow Blow
产品类别
High Rupture Capacity Fuse Link
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
100NHG00B-690拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。