Cooper Bussmann 11675-3
- 收藏
- 对比
11675-3
546-11675-3
套管 - 音频连接器
--
大陆
立即发货

11675-3 datasheet pdf and Barrel - Audio Connectors product details from Cooper Bussmann stock available at utmel
1最小包装量--
11675-3详情
Cooper Bussmann 11675-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
11675-3
Approvals
CE, CSA, UR
Manufacturer
Bussmann
Voltage Rating (AC)
250 VAC
RoHS
无
颜色
Black
极数
3
11675-3拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。