Cooper Bussmann 125NH00G
- 收藏
- 对比
125NH00G详情
Cooper Bussmann 125NH00G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
49 MilliMeters
Package Type
Center Bladed
Manufacturer Part Number
125NH00G
Interrupt Rating
120kA AC
Manufacturer
Bussmann
RoHS
无
Characteristic
通用型
Class
gL-gG
额定电流
125
长度(毫米)
78.5 MilliMeters
125NH00G拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。