Cooper Bussmann 12BDGHA25
- 收藏
- 对比
12BDGHA25详情
Cooper Bussmann 12BDGHA25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
电流限制
Factory Pack QuantityFactory Pack Quantity
3
Indicator Style
撞针
Manufacturer
Bussmann
Manufacturer Part Number
12BDGHA25
Mounting Styles
Stud
Package Type
Stud Mount
RoHS
N
Unit Weight
0.016000 oz
包装
Bulk
系列
BDGHA
类型
Fuse Link, Air
子类别
Fuses
额定电流
25
终端样式
螺栓固定
产品类别
Current Limiting Fuse Link
产品
中压保险丝
产品类别
特种保险丝
12BDGHA25拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。