Cooper Bussmann 12BDGHA6.3
- 收藏
- 对比
12BDGHA6.3详情
Cooper Bussmann 12BDGHA6.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Stud Mount
Manufacturer Part Number
12BDGHA6.3
Manufacturer
Bussmann
Characteristic
电流限制
Unit Weight
1.803 lbs
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Stud
Part # Aliases
12BDGHA6-3
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
BDGHA
包装
Bulk
类型
Fuse Link, Air
子类别
Fuses
额定电流
6.3
终端样式
螺栓固定
产品类别
Current Limiting Fuse Link
产品
中压保险丝
产品类别
特种保险丝
12BDGHA6.3拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。