Cooper Bussmann 12BFGHA100
- 收藏
- 对比
12BFGHA100详情
Cooper Bussmann 12BFGHA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Stud Mount
Manufacturer Part Number
12BFGHA100
Manufacturer
Bussmann
Characteristic
电流限制
Unit Weight
6.645614 oz
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Stud
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
BFGHA
包装
Bulk
类型
Fuse Link, Air
子类别
Fuses
额定电流
100
终端样式
螺栓固定
产品类别
Current Limiting Fuse Link
产品
中压保险丝
产品类别
特种保险丝
12BFGHA100拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。