Cooper Bussmann 12BFGHA63
- 收藏
- 对比
12BFGHA63详情
Cooper Bussmann 12BFGHA63重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Stud Mount
Manufacturer Part Number
12BFGHA63
Manufacturer
Bussmann
Characteristic
电流限制
Unit Weight
3.880 lbs
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Stud
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
BFGHA
包装
Bulk
类型
Fuse Link, Air
子类别
Fuses
额定电流
63
终端样式
螺栓固定
产品类别
Current Limiting Fuse Link
产品
中压保险丝
产品类别
特种保险丝
12BFGHA63拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。