Cooper Bussmann 12OHGMA31.5
- 收藏
- 对比
12OHGMA31.5详情
Cooper Bussmann 12OHGMA31.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Type
Cartridge
Manufacturer Part Number
12OHGMA31.5
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
2.785 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
12OHGMA31-5
Brand
Bussmann / Eaton
Indicator Style
撞针
包装
Bulk
类型
Fuse Link, Oil Filled
子类别
Fuses
额定电流
31.5
终端样式
Cartridge (Non Standard)
产品类别
British Standard IED Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
12OHGMA31.5拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。