Cooper Bussmann 12TXLEJ160
- 收藏
- 对比
12TXLEJ160详情
Cooper Bussmann 12TXLEJ160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Type
Cartridge
Manufacturer Part Number
12TXLEJ160
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
8.157 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
Indicator Style
撞针
包装
Bulk
类型
Fuse Link, Back Up
子类别
Fuses
额定电流
160
终端样式
Cartridge (Non Standard)
产品类别
High Voltage DIN Distribution Fuse
产品
中压保险丝
产品类别
特种保险丝
12TXLEJ160拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。