Cooper Bussmann 15.5ABFNA3.15
- 收藏
- 对比
15.5ABFNA3.15详情
Cooper Bussmann 15.5ABFNA3.15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
15.5ABFNA3.15
Manufacturer
Bussmann
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
15-5ABFNA3-15
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
包装
Tube
系列
AB
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
3.15
终端样式
Cartridge (Non Standard)
保险丝类型
Medium / Normal Blow
产品类别
Edison Potential Transformer Fuse
产品
中压保险丝
产品类别
特种保险丝
15.5ABFNA3.15拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。