Cooper Bussmann 155GXQNJD200E
- 收藏
- 对比
155GXQNJD200E
546-155GXQNJD200E
保险丝座
--
大陆
立即发货

155GXQNJD200E datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
155GXQNJD200E详情
Cooper Bussmann 155GXQNJD200E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
GXQNJD
包装
Bulk
类型
Fuse Link, E-Rated
子类别
Fuses
额定电流
200 A
终端样式
Cartridge (Non Standard)
产品类别
E-Rated DIN Fuse Link
产品
中压保险丝
产品类别
特种保险丝
155GXQNJD200E拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。