Cooper Bussmann 15.5ODNH340G
- 收藏
- 对比
15.5ODNH340G详情
Cooper Bussmann 15.5ODNH340G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
15.5ODNH340G
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
4.400 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
15-5ODNH340G
Brand
Bussmann / Eaton
RoHS
N
系列
ODNH
包装
Bulk
类型
Fuse Link, Oil
子类别
Fuses
额定电流
340
产品
中压保险丝
产品类别
特种保险丝
15.5ODNH340G拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。