Cooper Bussmann 15.5OEFMA31.5
- 收藏
- 对比
15.5OEFMA31.5详情
Cooper Bussmann 15.5OEFMA31.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
15.5OEFMA31.5
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
3
Part # Aliases
15-5OEFMA31-5
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
O
包装
Bulk
类型
Fuse Link, Oil
子类别
Fuses
额定电流
31.5
终端样式
Cartridge (Non Standard)
产品类别
British Standard IED Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
15.5OEFMA31.5拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。