Cooper Bussmann 15.5SKMHF22X125
- 收藏
- 对比
15.5SKMHF22X125详情
Cooper Bussmann 15.5SKMHF22X125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
通用型
Manufacturer
Bussmann
Manufacturer Part Number
15.5SKMHF22X125
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
15-5SKMHF22X125
Brand
Bussmann / Eaton
RoHS
N
系列
SKMHF
包装
Bulk
类型
保险丝连接
子类别
Fuses
额定电流
125
产品
中压保险丝
产品类别
特种保险丝
15.5SKMHF22X125拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。