Cooper Bussmann 15BCLS-200
- 收藏
- 对比
15BCLS-200详情
Cooper Bussmann 15BCLS-200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
15BCLS-200
Manufacturer
Bussmann
Unit Weight
26 lbs
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
Brand
Bussmann / Eaton
Mounting Styles
Holder / Clip
系列
BCLS
包装
Bulk
类型
Current Limiting Starter
子类别
Fuses
额定电流
200 A
终端样式
螺栓固定
产品
玻璃保险丝
本体样式
Cylindrical
产品类别
盒式保险丝
15BCLS-200拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。