Cooper Bussmann 15CLE1-50E
- 收藏
- 对比
15CLE1-50E详情
Cooper Bussmann 15CLE1-50E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
15CLE-150E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
15 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
CLE
包装
Bulk
子类别
Fuses
额定电流
150
产品类别
盒式保险丝
15CLE1-50E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。