Cooper Bussmann 15HCL-20E
- 收藏
- 对比
15HCL-20E详情
Cooper Bussmann 15HCL-20E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
15HCL-20E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
15 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
系列
HCL
包装
Bulk
颜色
Black
子类别
Fuses
额定电流
20
电缆长度
4.99872 m
产品类别
盒式保险丝
达到SVHC
无SVHC
15HCL-20E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。