Cooper Bussmann 15NCLPT-3E
- 收藏
- 对比
15NCLPT-3E详情
Cooper Bussmann 15NCLPT-3E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
通用型
Manufacturer
Bussmann
Manufacturer Part Number
15NCLPT-3E
Package Type
Cartridge
Unit Weight
2 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
NCLPT
包装
Bulk
子类别
Fuses
额定电流
3
产品类别
盒式保险丝
15NCLPT-3E拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。