Cooper Bussmann 170M1468
- 收藏
- 对比
170M1468
546-170M1468
电气专用保险丝
--
大陆
立即发货

Specialty Fuses 5/16 IN Stud 660V Modular Fuseblock
1最小包装量--
170M1468详情
Cooper Bussmann 170M1468重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
4.719996 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
170M
包装
Bulk
类型
High Speed Fuse
子类别
Fuses
终端样式
Wire
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
170M1468拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。