Cooper Bussmann 170M4019
- 收藏
- 对比
170M4019详情
Cooper Bussmann 170M4019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.431998 oz
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Stud
RoHS
Details
Brand
Bussmann / Eaton
Manufacturer
Eaton
系列
170M Type 80
包装
Bulk
类型
High Speed Fuse
子类别
Fuses
额定电流
900 A
终端样式
螺栓固定
产品类别
High Speed Square Body Fuse
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
170M4019拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。