Cooper Bussmann 170M4955
- 收藏
- 对比
170M4955详情
Cooper Bussmann 170M4955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
170M4955
Manufacturer
Bussmann
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
2
Mounting Styles
Screw
Brand
Bussmann / Eaton
RoHS
N
系列
170M
包装
Bulk
类型
High Speed Fuse
子类别
Fuses
额定电流
350 A
终端样式
线程套接字
产品类别
High Speed Square Body Fuse
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
170M4955拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。