Cooper Bussmann 170M5650
- 收藏
- 对比
170M5650
546-170M5650
电气专用保险丝
--
大陆
立即发货

Specialty Fuses BUSS SEMITRON FUSE
1最小包装量--
170M5650详情
Cooper Bussmann 170M5650重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Screw
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
170M Type GKN
包装
Bulk
类型
High Speed Fuse
子类别
Fuses
终端样式
线程套接字
产品类别
High Speed Square Body Fuse
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
170M5650拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。