Cooper Bussmann 170M6557
- 收藏
- 对比
170M6557
546-170M6557
电气专用保险丝
--
大陆
立即发货

Specialty Fuses BUSS SEMITRON FUSE
--最小包装量--
170M6557详情
Cooper Bussmann 170M6557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
170M
包装
Bulk
类型
High Speed Fuse
子类别
Fuses
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
170M6557拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。