Cooper Bussmann 170M7512
- 收藏
- 对比
170M7512详情
Cooper Bussmann 170M7512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
5.372 lbs
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Screw
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
170M
包装
Bulk
类型
High Speed Fuse
子类别
Fuses
终端样式
线程套接字
产品类别
High Speed Square Body Fuse
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
170M7512拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。