Cooper Bussmann 17.5TDLSJ16
- 收藏
- 对比
17.5TDLSJ16详情
Cooper Bussmann 17.5TDLSJ16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Type
Cartridge
Manufacturer Part Number
17.5TDLSJ16
Manufacturer
Bussmann
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
17-5TDLSJ16
Brand
Bussmann / Eaton
Indicator Style
撞针
系列
TDLSJ
包装
Bulk
类型
Fuse Link, Back Up
子类别
Fuses
额定电流
16
终端样式
Cartridge (Non Standard)
产品类别
Medium Voltage DIN Fuse Link Current Limiting Back-Up
产品
中压保险丝
产品类别
特种保险丝
17.5TDLSJ16拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。