Cooper Bussmann 17.5THMEJ80
- 收藏
- 对比
17.5THMEJ80详情
Cooper Bussmann 17.5THMEJ80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
17.5THMEJ80
Manufacturer
Bussmann
Characteristic
电流限制
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
17-5THMEJ80
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
THMEJ
包装
Bulk
类型
Fuse Link, Back Up
子类别
Fuses
额定电流
80
终端样式
Cartridge (Non Standard)
产品类别
Medium Voltage DIN Fuse Link Current Limiting Back-Up
产品
中压保险丝
产品类别
特种保险丝
17.5THMEJ80拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。