Cooper Bussmann 200CIIJ
- 收藏
- 对比
200CIIJ
546-200CIIJ
保险丝座
--
大陆
立即发货

200CIIJ datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
200CIIJ详情
Cooper Bussmann 200CIIJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
6.047995 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
200 A
终端样式
刀片
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
200CIIJ拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。