Cooper Bussmann 20SRC750
- 收藏
- 对比
20SRC750详情
Cooper Bussmann 20SRC750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.695999 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
SRC750
包装
Bulk
类型
Traction Fuse Link
子类别
Fuses
额定电流
20 A
终端样式
Clip
产品类别
Traction Fuse Link
产品
特种保险丝
本体样式
盒式保险丝
产品类别
特种保险丝
20SRC750拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。