Cooper Bussmann 24ABGNA3.15
- 收藏
- 对比
24ABGNA3.15详情
Cooper Bussmann 24ABGNA3.15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
1
Indicator Style
无指示灯
Manufacturer
Bussmann
Manufacturer Part Number
24ABGNA3.15
Part # Aliases
24ABGNA3-15
RoHS
N
Unit Weight
1 lb
包装
Bulk
系列
AB
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
3.15
终端样式
Cartridge (Non Standard)
保险丝类型
Medium / Normal Blow
产品类别
Edison Potential Transformer Fuse
产品
中压保险丝
产品类别
特种保险丝
24ABGNA3.15拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。