Cooper Bussmann 24TDMEJ31.5
- 收藏
- 对比
24TDMEJ31.5详情
Cooper Bussmann 24TDMEJ31.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
1
Indicator Style
撞针
Manufacturer
Bussmann
Manufacturer Part Number
24TDMEJ31.5
Package Type
Cartridge
Part # Aliases
24TDMEJ31-5
RoHS
N
Unit Weight
5.512 lbs
包装
Bulk
类型
Fuse Link, Back Up
子类别
Fuses
额定电流
31.5
终端样式
Cartridge (Non Standard)
产品类别
Medium Voltage DIN Dimensioned IEC Fuse
产品
中压保险丝
产品类别
特种保险丝
24TDMEJ31.5拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。