Cooper Bussmann 258GXZSJ80E
- 收藏
- 对比
258GXZSJ80E详情
Cooper Bussmann 258GXZSJ80E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
258GXZSJ80E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
0.571438 oz
Factory Pack QuantityFactory Pack Quantity
1
Interrupt Rating
25 kA
Mounting Styles
DIN
Brand
Bussmann / Eaton
RoHS
Details
系列
E-Rated DIN
包装
Bulk
类型
E-Rated Fuse
子类别
Fuses
额定电流
80
保险丝类型
Medium / Normal Blow
产品
中压保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
258GXZSJ80E拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。