Cooper Bussmann 27-13-5050
- 收藏
- 对比
27-13-5050
546-27-13-5050
电气专用保险丝
--
大陆
立即发货

Specialty Fuses LIMITRON FA FUSE
1最小包装量--
27-13-5050详情
Cooper Bussmann 27-13-5050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
包装
Bulk
类型
半导体保险丝
子类别
Fuses
终端样式
刀片
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
27-13-5050拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。