Cooper Bussmann 27-22-6120
- 收藏
- 对比
27-22-6120
546-27-22-6120
保险丝
--
大陆
立即发货

27-22-6120 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
27-22-6120详情
Cooper Bussmann 27-22-6120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
907.18474 mg
Unit Weight
0.032000 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
20 A
终端样式
刀片
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
27-22-6120拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。