Cooper Bussmann 2.75VFRHA6R
- 收藏
- 对比
2.75VFRHA6R详情
Cooper Bussmann 2.75VFRHA6R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Factory Pack QuantityFactory Pack Quantity
1
Indicator Style
撞针
Manufacturer
Eaton
Part # Aliases
2-75VFRHA6R
RoHS
N
Unit Weight
6.667 lbs
包装
Bulk
系列
VFRH
类型
Fuse Link, Motor
子类别
Fuses
额定电流
6 A
终端样式
Cartridge (Non Standard)
产品类别
Motor Fuse Links
产品
中压保险丝
产品类别
特种保险丝
2.75VFRHA6R拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。