Cooper Bussmann 2CLS-230
- 收藏
- 对比
2CLS-230详情
Cooper Bussmann 2CLS-230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
2CLS-230
Manufacturer
Bussmann
Characteristic
电流限制
Unit Weight
5 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
CLS
包装
Bulk
子类别
Fuses
额定电流
230
产品类别
盒式保险丝
2CLS-230拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。