Cooper Bussmann 36ADIHA16
- 收藏
- 对比
36ADIHA16详情
Cooper Bussmann 36ADIHA16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Characteristic
电流限制
Package Type
Cartridge
Manufacturer Part Number
36ADIHA16
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
ADIH
包装
Bulk
类型
Fuse Link, Air
子类别
Fuses
额定电流
16
终端样式
Cartridge (Non Standard)
产品类别
Current Limiting Fuse Link
产品
中压保险丝
产品类别
特种保险丝
36ADIHA16拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。