Cooper Bussmann 3.6ADOSJ40
- 收藏
- 对比
3.6ADOSJ40详情
Cooper Bussmann 3.6ADOSJ40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
3.6ADOSJ40
Manufacturer
Bussmann
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
3-6ADOSJ40
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
ADOS
包装
Bulk
类型
Fuse Link, Air
子类别
Fuses
额定电流
40
终端样式
Cartridge (Non Standard)
产品类别
Edison High Voltage DIN Distribution Fuse
产品
中压保险丝
产品类别
特种保险丝
3.6ADOSJ40拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。