Cooper Bussmann 36OBGNA3.15
- 收藏
- 对比
36OBGNA3.15详情
Cooper Bussmann 36OBGNA3.15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
1
Indicator Style
撞针
Manufacturer
Bussmann
Manufacturer Part Number
36OBGNA3.15
Package Type
Cartridge
Part # Aliases
36OBGNA3-15
RoHS
N
Unit Weight
7.743994 oz
包装
Bulk
系列
OBGN
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
3.15
终端样式
Cartridge (Non Standard)
产品类别
Voltage and Auxiliary Transformer Fuse Link
产品
中压保险丝
产品类别
特种保险丝
36OBGNA3.15拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。