Cooper Bussmann 3.6WDFHO125
- 收藏
- 对比
3.6WDFHO125详情
Cooper Bussmann 3.6WDFHO125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
3.6WDFHO125
Manufacturer
Bussmann
Characteristic
电机保护
Unit Weight
3.463 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
3-6WDFHO125
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
WDFH
包装
Bulk
类型
Fuse Link, Motor
子类别
Fuses
额定电流
125
终端样式
Cartridge (Non Standard)
产品类别
Motor Fuse Links
产品
中压保险丝
产品类别
特种保险丝
3.6WDFHO125拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。