Cooper Bussmann 406616177
- 收藏
- 对比
406616177详情
Cooper Bussmann 406616177重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
406616177
Manufacturer
Bussmann
Unit Weight
0.879999 oz
Factory Pack QuantityFactory Pack Quantity
10
Brand
Bussmann / Eaton
RoHS
N
系列
406616
包装
Bulk
类型
电信电源保险丝
子类别
Fuses
产品
特种保险丝
产品类别
特种保险丝
406616177拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。