Cooper Bussmann 406616185
- 收藏
- 对比
406616185详情
Cooper Bussmann 406616185重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.080000 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
406616
包装
Bulk
类型
电信电源保险丝
子类别
Fuses
产品
特种保险丝
产品类别
特种保险丝
406616185拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。