Cooper Bussmann 406616219
- 收藏
- 对比
406616219详情
Cooper Bussmann 406616219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
406616219
Manufacturer
Bussmann
Unit Weight
2.079998 oz
Factory Pack QuantityFactory Pack Quantity
10
Brand
Bussmann / Eaton
RoHS
N
系列
406616
包装
Bulk
类型
电信电源保险丝
子类别
Fuses
产品
特种保险丝
产品类别
特种保险丝
406616219拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。