Cooper Bussmann 406673640
- 收藏
- 对比
406673640详情
Cooper Bussmann 406673640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1 lb
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
406673
包装
Bulk
类型
电信电源保险丝
子类别
Fuses
产品
特种保险丝
产品类别
特种保险丝
406673640拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。