Cooper Bussmann 406700617
- 收藏
- 对比
添加到询价列表
406700617详情
Cooper Bussmann 406700617重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
13.607771 g
Voltage Rating (DC)
170 V
RoHS
Non-Compliant
包装
Bulk
0个相似型号
406700617拓展信息
CB185-80
Cooper Bussmann
CBC-25
Cooper Bussmann
CB185-60
Cooper Bussmann
CB223-10
Cooper Bussmann
CBP-50BA
Cooper Bussmann
BK/UCB-15
Cooper Bussmann
CBC-30
Cooper Bussmann
184080F-03-1
Cooper Bussmann
CCP-3-100CF
Cooper Bussmann
CBF-6
Cooper Bussmann








哦! 它是空的。