Cooper Bussmann 406794875
- 收藏
- 对比
添加到询价列表
406794875详情
Cooper Bussmann 406794875重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
226.796213 g
Voltage Rating (DC)
170 V
RoHS
Compliant
包装
Bulk
0个相似型号
406794875拓展信息
BK/ABC-5-R
Cooper Bussmann
FWP-80A22F
Cooper Bussmann
170M2762
Cooper Bussmann
SC-20
Cooper Bussmann
ANL-225
Cooper Bussmann
FNM-1
Cooper Bussmann
LPJ-100SP
Cooper Bussmann
FNQ-1/10
Cooper Bussmann
BK/AGC-V-8
Cooper Bussmann
12LET
Cooper Bussmann








哦! 它是空的。